Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed drives, power supplies, control devices, telecom, robotics, motor controls, and other switching designs.
Richardson RFPD | |
---|---|
Product Category | Resistors |
Product Number | TGHLV50RJE |
Product Name | Thick Film Resistor |
Technology / Construction | Thick Film (Chip) |
Mounting / Packaging | SOT-227 |
Resistance Range | 50 ohms |
Tolerance | 5 +/- % |