10 Ohms ±5% 300W Thick Film Chassis Mount Resistor
RES, THICK FILM, 10R, 300W, SOT-227, QC; Resistance:10ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes
10 OHM 300 WATT SOT227 5% TF
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TGHMV10R0JE-ND | 51AC1265 | TGHMV10R0JE |
| Product Name | Chassis Mount Resistors | Res, Thick Film, 10R, 300W, Sot-227, Qc; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-2 | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |