Ohmite Manufacturing Co. Chassis Mount Resistors TGHMV5K00JE

Description
5 kOhms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
5 kOhms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHMV5K00JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHMV5K00JE-ND
Chassis Mount Resistors TGHMV5K00JE-ND
5 kOhms ±5% 300W Thick Film Chassis Mount Resistor

5 kOhms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 5K, 300W, Sot-227, Qc; Resistance Ohmite - 51AC1270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K, 300W, Sot-227, Qc; Resistance Ohmite
51AC1270
Res, Thick Film, 5K, 300W, Sot-227, Qc; Resistance Ohmite 51AC1270
RES, THICK FILM, 5K, 300W, SOT-227, QC; Resistance:5kohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, THICK FILM, 5K, 300W, SOT-227, QC; Resistance:5kohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TGHMV5K00JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHMV5K00JE
Chassis Mount Resistors TGHMV5K00JE
5K OHM 300 WATT SOT227 5% TF

5K OHM 300 WATT SOT227 5% TF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TGHMV5K00JE-ND 51AC1270 TGHMV5K00JE
Product Name Chassis Mount Resistors Res, Thick Film, 5K, 300W, Sot-227, Qc; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers