Ohmite Manufacturing Co. Surge Capable Resistor TFS Series

Description
Surge Capable Thick Film Non Inductive The TFS Series has been specifically developed to absorb large amounts of energy by efficient use of its compact mass. Often used to replace standard carbon composition resistors. Ideal for medical surge protection applications, these thick film resistors offer non-inductive performance in an axial package. Uses include power supply conversion, electron microscopes, X-ray systems, high-resolution CRT displays, and geophysical instrument related products. Power rating 0.5-2 watts resistance range 100-100K ohms 1% and 5% Tolerance standard TCR 100ppm Energy ratings up to 55 joules RoHS Compliant
Datasheet
Description
Surge Capable Thick Film Non Inductive The TFS Series has been specifically developed to absorb large amounts of energy by efficient use of its compact mass. Often used to replace standard carbon composition resistors. Ideal for medical surge protection applications, these thick film resistors offer non-inductive performance in an axial package. Uses include power supply conversion, electron microscopes, X-ray systems, high-resolution CRT displays, and geophysical instrument related products. Power rating 0.5-2 watts resistance range 100-100K ohms 1% and 5% Tolerance standard TCR 100ppm Energy ratings up to 55 joules RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Capable Resistor - TFS Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Surge Capable Resistor
TFS Series
Surge Capable Resistor TFS Series
Surge Capable Thick Film Non Inductive The TFS Series has been specifically developed to absorb large amounts of energy by efficient use of its compact mass. Often used to replace standard carbon composition resistors. Ideal for medical surge protection applications, these thick film resistors offer non-inductive performance in an axial package. Uses include power supply conversion, electron microscopes, X-ray systems, high-resolution CRT displays, and geophysical instrument related products. Power rating 0.5-2 watts resistance range 100-100K ohms 1% and 5% Tolerance standard TCR 100ppm Energy ratings up to 55 joules RoHS Compliant

Surge Capable

Thick Film Non Inductive

The TFS Series has been specifically developed to absorb large amounts of energy by efficient use of its compact mass. Often used to replace standard carbon composition resistors. Ideal for medical surge protection applications, these thick film resistors offer non-inductive performance in an axial package. Uses include power supply conversion, electron microscopes, X-ray systems, high-resolution CRT displays, and geophysical instrument related products.

  • Power rating 0.5-2 watts
  • resistance range 100-100K ohms
  • 1% and 5% Tolerance standard
  • TCR 100ppm
  • Energy ratings up to 55 joules
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number TFS Series
Product Name Surge Capable Resistor
Configuration Single Resistor
Category / Application Medical; Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 100 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details