Ohmite Manufacturing Co. Chip Resistor - Surface Mount TFSSB220RFE

Description
RES 220 OHM 1% 1/2W SMD
Request a Quote Datasheet
Description
RES 220 OHM 1% 1/2W SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TFSSB220RFETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TFSSB220RFETR-ND
Chip Resistor - Surface Mount 273-TFSSB220RFETR-ND
RES 220 OHM 1% 1/2W SMD

RES 220 OHM 1% 1/2W SMD

Buy Now Datasheet
Thick Film Resistor - TFSSB220RFE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TFSSB220RFE
Thick Film Resistor TFSSB220RFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-TFSSB220RFETR-ND TFSSB220RFE
Product Name Chip Resistor - Surface Mount Thick Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details