1 Ohms ±1% 100W Thick Film Chassis Mount Resistor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100W RESISTOR 1 OHM 1%
RES, 1R, 100W, THICK FILM, QC; Resistance:1ohm; Product Range:TGHE Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Resistor Type:Low PowerRoHS Compliant: Yes
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-TGHEV1R00FE-ND | TGHEV1R00FE | TGHEV1R00FE | 80AH8798 |
| Product Name | Chassis Mount Resistors | Miscellaneous Resistor | Chassis Mount Resistors | Res, 1R, 100W, Thick Film, Qc; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Module | Quick Connects | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |