Ohmite Manufacturing Co. Chassis Mount Resistors TGHEV5K00FE

Description
5 kOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
5 kOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TGHEV5K00FE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TGHEV5K00FE-ND
Chassis Mount Resistors 273-TGHEV5K00FE-ND
5 kOhms ±1% 100W Thick Film Chassis Mount Resistor

5 kOhms ±1% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Miscellaneous Resistor - TGHEV5K00FE - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
TGHEV5K00FE
Miscellaneous Resistor TGHEV5K00FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - TGHEV5K00FE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHEV5K00FE
Chassis Mount Resistors TGHEV5K00FE
100W RESISTOR 5000 OHM 1%

100W RESISTOR 5000 OHM 1%

Supplier's Site Datasheet
Res, 5K, 100W, Thick Film, Qc; Resistance Ohmite - 80AH8803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 100W, Thick Film, Qc; Resistance Ohmite
80AH8803
Res, 5K, 100W, Thick Film, Qc; Resistance Ohmite 80AH8803
RES, 5K, 100W, THICK FILM, QC; Resistance:5kohm; Product Range:TGHE Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:35mm RoHS Compliant: Yes

RES, 5K, 100W, THICK FILM, QC; Resistance:5kohm; Product Range:TGHE Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-TGHEV5K00FE-ND TGHEV5K00FE TGHEV5K00FE 80AH8803
Product Name Chassis Mount Resistors Miscellaneous Resistor Chassis Mount Resistors Res, 5K, 100W, Thick Film, Qc; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Module Quick Connects
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details