Ohmite Manufacturing Co. Chassis Mount Resistors TGHMV500RJE

Description
500 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHMV500RJE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHMV500RJE-ND
Chassis Mount Resistors TGHMV500RJE-ND
500 Ohms ±5% 300W Thick Film Chassis Mount Resistor

500 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 500R, 300W, Sot-227, Qc; Resistance Ohmite - 51AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 500R, 300W, Sot-227, Qc; Resistance Ohmite
51AC1273
Res, Thick Film, 500R, 300W, Sot-227, Qc; Resistance Ohmite 51AC1273
RES, THICK FILM, 500R, 300W, SOT-227, QC; Resistance:500ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, THICK FILM, 500R, 300W, SOT-227, QC; Resistance:500ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TGHMV500RJE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHMV500RJE
Chassis Mount Resistors TGHMV500RJE
500 OHM 300 WATT SOT227 5% TF

500 OHM 300 WATT SOT227 5% TF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TGHMV500RJE-ND 51AC1273 TGHMV500RJE
Product Name Chassis Mount Resistors Res, Thick Film, 500R, 300W, Sot-227, Qc; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details