Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES 10K OHM 5% 3/4W SMD
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TFSSC10K0JE | 273-TFSSC10K0JETR-ND |
| Product Name | Thick Film Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 5 +/- % |