Ohmite Manufacturing Co. Chassis Mount Resistors TGHMV100RJE

Description
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHMV100RJE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHMV100RJE-ND
Chassis Mount Resistors TGHMV100RJE-ND
100 Ohms ±5% 300W Thick Film Chassis Mount Resistor

100 Ohms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TGHMV100RJE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHMV100RJE
Chassis Mount Resistors TGHMV100RJE
100 OHM 300 WATT SOT227 5% TF

100 OHM 300 WATT SOT227 5% TF

Supplier's Site Datasheet
Res, Thick Film, 100R, 300W, Sot-227, Qc; Resistance Ohmite - 51AC1266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 300W, Sot-227, Qc; Resistance Ohmite
51AC1266
Res, Thick Film, 100R, 300W, Sot-227, Qc; Resistance Ohmite 51AC1266
RES, THICK FILM, 100R, 300W, SOT-227, QC; Resistance:100ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, THICK FILM, 100R, 300W, SOT-227, QC; Resistance:100ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TGHMV100RJE-ND TGHMV100RJE 51AC1266
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Thick Film, 100R, 300W, Sot-227, Qc; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers