Ohmite Manufacturing Co. Through Hole Resistors TFSF270RJE

Description
270 Ohms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TFSF270RJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TFSF270RJE-ND
Through Hole Resistors TFSF270RJE-ND
270 Ohms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

270 Ohms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 270R, 2W, Axial, Thick Film; Resistance Ohmite - 64K6953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 2W, Axial, Thick Film; Resistance Ohmite
64K6953
Res, 270R, 2W, Axial, Thick Film; Resistance Ohmite 64K6953
RES, 270R, 2W, AXIAL, THICK FILM; Resistance:270ohm; Product Range:TFS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:11kV; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 270R, 2W, AXIAL, THICK FILM; Resistance:270ohm; Product Range:TFS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:11kV; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TFSF270RJE-ND 64K6953
Product Name Through Hole Resistors Res, 270R, 2W, Axial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers