Ohmite Manufacturing Co. Chassis Mount Resistors TGHPV27R0KE

Description
27 Ohms ±10% 600W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
27 Ohms ±10% 600W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHPV27R0KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHPV27R0KE-ND
Chassis Mount Resistors TGHPV27R0KE-ND
27 Ohms ±10% 600W Thick Film Chassis Mount Resistor

27 Ohms ±10% 600W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Thick Film Resistor - TGHPV27R0KE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TGHPV27R0KE
Thick Film Resistor TGHPV27R0KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Thick Film, 27R, 10%, Sot-227; Resistance Ohmite - 34AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27R, 10%, Sot-227; Resistance Ohmite
34AC9842
Resistor, Thick Film, 27R, 10%, Sot-227; Resistance Ohmite 34AC9842
RESISTOR, THICK FILM, 27R, 10%, SOT-227; Resistance:27ohm; Product Range:TGH600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 27R, 10%, SOT-227; Resistance:27ohm; Product Range:TGH600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TGHPV27R0KE-ND TGHPV27R0KE 34AC9842
Product Name Chassis Mount Resistors Thick Film Resistor Resistor, Thick Film, 27R, 10%, Sot-227; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers