Ohmite Manufacturing Co. Chip Resistor - Surface Mount TFSSF6K80FE

Description
RES 6.8K OHM 1% 2W SMD
Request a Quote Datasheet
Description
RES 6.8K OHM 1% 2W SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TFSSF6K80FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TFSSF6K80FETR-ND
Chip Resistor - Surface Mount 273-TFSSF6K80FETR-ND
RES 6.8K OHM 1% 2W SMD

RES 6.8K OHM 1% 2W SMD

Buy Now Datasheet
Thick Film Resistor - TFSSF6K80FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TFSSF6K80FE
Thick Film Resistor TFSSF6K80FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-TFSSF6K80FETR-ND TFSSF6K80FE
Product Name Chip Resistor - Surface Mount Thick Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers