Ohmite Manufacturing Co. Through Hole Resistors TEH70M3R00JE

Description
3 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
3 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH70M3R00JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH70M3R00JE-ND
Through Hole Resistors TEH70M3R00JE-ND
3 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

3 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 3 Ohms;Pwr-Rtg 70 W;Tol 5%;Radial;TO-247;Heat Sink - 70022251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 3 Ohms;Pwr-Rtg 70 W;Tol 5%;Radial;TO-247;Heat Sink
70022251
Resistor;Thick Film;Res 3 Ohms;Pwr-Rtg 70 W;Tol 5%;Radial;TO-247;Heat Sink 70022251
Electrical Specifications. Resistance Tolerance: ±5%. Max. Working Voltage: 500 VDC or ohms low limited. Electrical Derating: Linear, 100% at 25°C to 0% at 150°C. Insulation Resistance: 400M Ohms. Short Time Overload: 2× rated power for 5 sec, not to exceed 1.5× max. working voltage. Temperature Coefficient: 2ω to 10ω: ±100 ppm, 10ω to 10 Kω: ±50 ppm. Features 70 Watt Power Rating at 25°C Case Temperature Non-Inductive Performance Low Thermal Resistance RoHS Compliant Design Two or Three Terminals Versions Available Heat Sink Can Be Grounded Through Middle Terminal (P Style) Specifications Material Resistor: Thick Film on Alumina Lead: Solder Coated Phosphor Bronze Solder: Lead Free Case: High-Temperature Plastic P Package: Middle Terminal Is Electrically Connected to Header and Insulated from Left and Right Terminals M Package: No Middle Terminal

Electrical Specifications. Resistance Tolerance: ±5%. Max. Working Voltage: 500 VDC or ohms low limited. Electrical Derating: Linear, 100% at 25°C to 0% at 150°C. Insulation Resistance: 400M Ohms. Short Time Overload: 2× rated power for 5 sec, not to exceed 1.5× max. working voltage. Temperature Coefficient: 2Ω to 10Ω: ±100 ppm, 10Ω to 10 KΩ: ±50 ppm.
Features

  • 70 Watt Power Rating at 25°C Case Temperature
  • Non-Inductive Performance
  • Low Thermal Resistance
  • RoHS Compliant Design
  • Two or Three Terminals Versions Available
  • Heat Sink Can Be Grounded Through Middle Terminal (P Style)
    Specifications
  • Material Resistor: Thick Film on Alumina
  • Lead: Solder Coated Phosphor Bronze
  • Solder: Lead Free
  • Case: High-Temperature Plastic
  • P Package: Middle Terminal Is Electrically Connected to Header and Insulated from Left and Right Terminals
  • M Package: No Middle Terminal
Supplier's Site
Resistor, Thick Film, 3 Ohm, 70W, 5%; Resistance Ohmite - 64K6844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3 Ohm, 70W, 5%; Resistance Ohmite
64K6844
Resistor, Thick Film, 3 Ohm, 70W, 5%; Resistance Ohmite 64K6844
RESISTOR, THICK FILM, 3 OHM, 70W, 5%; Resistance:3ohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 3 OHM, 70W, 5%; Resistance:3ohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TEH70M3R00JE-ND 70022251 64K6844
Product Name Through Hole Resistors Resistor;Thick Film;Res 3 Ohms;Pwr-Rtg 70 W;Tol 5%;Radial;TO-247;Heat Sink Resistor, Thick Film, 3 Ohm, 70W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 Radial Leads; TO-247 TO-247
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details