Timken Company (The) Datasheets for Tapered Roller Bearings

Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads.
Tapered Roller Bearings: Learn more

Page: 1 2 3
Product Name Notes
495
496
497
522
526
527
529
537
539
543
563
565
567
568
572
580
594
596
598
612
615
623
632
637
665
672
740
742
748
749
752
759
772
776
782
792
842
854
861
892
898
938
A4
In many cases, standard Timken® bearings can provide superior performance by minimizing the impact of debris in a given system. In fact, in controlled lab tests under identical debris conditions,...
PINION-PAC™ is a ready-to-install, pre-sealed, pre-set tapered roller bearing unit that simplifies axle assembly and improves system performance in light duty automotive applications. Customers rely on PINION-PAC for improved gear...
Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class...
SR bearings are made to a standard setting range, based on Timken's Set-Right™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional...
Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up...
TDI bearings have a one-piece double inner race and two single outer races and are typically supplied complete with an outer race spacer as a pre-set assembly. The bearing can...
The configuration of the TDO provides a wide effective bearing spread, making it ideal for applications in which overturning moments are a significant load component. TDO bearings can be used...
Timken® sealed roll neck bearings provide strength where it counts for flat product rolling mills. Our premium quality four-row sealed bearings are designed to operate at high speeds and withstand...
Timken® tapered roller bearings for landing wheels meet the stringent performance demands of these aircraft wheels – whether in large commercial transports or small private airplanes. Timken marks these bearings...
To withstand the tough operating conditions found in many industrial applications, Timken offers two product lines that help improve bearing life in intense environments: DuraSpexx® and the DuraSpexx® Power Rating...
With the highest life ratings in the industry verified by Germanischer Lloyd, the new UltraWind series of bearings provides a cost-conscious, simplified drive train for main-shaft wind turbine designs (both...

<< Prev Next >>