Timken Company (The) Double-Row Tapered Roller Bearings TDO (Two-Row Double-Outer Race)

Description
The configuration of the TDO provides a wide effective bearing spread, making it ideal for applications in which overturning moments are a significant load component. TDO bearings can be used in fixed positions or allowed to float in the housing bore. Size range: ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.) OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.) Design Attributes Double cup and two single cones, with or without a spacer. When spacers are used, bearing is furnished as a preset, matched assembly. Cup features groove and lubrication holes in the OD. Spacers available with or without lubricant grooves and holes. Applications Heavy-duty gear drives Various industrial configurations
Description
The configuration of the TDO provides a wide effective bearing spread, making it ideal for applications in which overturning moments are a significant load component. TDO bearings can be used in fixed positions or allowed to float in the housing bore. Size range: ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.) OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.) Design Attributes Double cup and two single cones, with or without a spacer. When spacers are used, bearing is furnished as a preset, matched assembly. Cup features groove and lubrication holes in the OD. Spacers available with or without lubricant grooves and holes. Applications Heavy-duty gear drives Various industrial configurations

Suppliers

Company
Product
Description
Supplier Links
Double-Row Tapered Roller Bearings - TDO (Two-Row Double-Outer Race) - Timken Company (The)
Canton, OH, USA
Double-Row Tapered Roller Bearings
TDO (Two-Row Double-Outer Race)
Double-Row Tapered Roller Bearings TDO (Two-Row Double-Outer Race)
The configuration of the TDO provides a wide effective bearing spread, making it ideal for applications in which overturning moments are a significant load component. TDO bearings can be used in fixed positions or allowed to float in the housing bore. Size range: ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.) OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.) Design Attributes Double cup and two single cones, with or without a spacer. When spacers are used, bearing is furnished as a preset, matched assembly. Cup features groove and lubrication holes in the OD. Spacers available with or without lubricant grooves and holes. Applications Heavy-duty gear drives Various industrial configurations

The configuration of the TDO provides a wide effective bearing spread, making it ideal for applications in which overturning moments are a significant load component. TDO bearings can be used in fixed positions or allowed to float in the housing bore.

Size range:

ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.)

OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.)

Design Attributes

  • Double cup and two single cones, with or without a spacer.
  • When spacers are used, bearing is furnished as a preset, matched assembly.
  • Cup features groove and lubrication holes in the OD.
  • Spacers available with or without lubricant grooves and holes.

Applications

  • Heavy-duty gear drives
  • Various industrial configurations
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TDO (Two-Row Double-Outer Race)
Product Name Double-Row Tapered Roller Bearings
Type Two Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Rotation - Cross Roller Ring - RB4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details