Timken Company (The) Datasheets for Tapered Roller Bearings
Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads.
Tapered Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Featuring one or more keyways, the TSK bearing is used in applications where it is not practical to use an interference fit. Size Range: ID 18.721 mm to 498.475 mm... | |
| Precision crossed roller bearings (TXR) are designed to offer the highest levels of rotational accuracy and rigidity while conserving space and saving material costs. The bearing features two sets of... | |
| The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers. The pin type cage consists of... | |
| The Timken UNIPAC-PLUS is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC-PLUS is used in medium and heavy... | |
| The Timken® Hydra-Rib™ bearing is a tapered roller design available in any class of precision to maintain optimum spindle system preload. The Hydra-Rib bearing has a floating outer race rib,... | |
| The Timken® UNIPAC™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy... | |
| This bearing features a TSF design with a groove to accommodate a snap ring instead of a flange. Size Range: ID 22.225 mm to 117.475 mm (0.8750 in. to 4.6250... | |
| This is the most basic and most widely used type of tapered roller bearing. It consists of two main separable parts: the inner race assembly and the outer race. It... | |
| TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an... | |
| TQO bearings are directly mounted and comprised of two double inner races, two single and one double outer race, with an inner race spacer and two outer race spacers. Slots... | |
| TQOW bearings are similar to TQO bearings. When the fillet and/or filler rings do not already have lubrication slots, they are provided in the faces of the bearing inner race. | |
| TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD... | |
| TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS™ seals pressed onto the outside diameter of the cone rib. Size range: ID 19.050 mm to 68.262 mm (0.7500... | |
| TSU bearings are self-contained, unitized assemblies that carry heavy radial loads and can manage thrust loads in either direction. Size range: ID 30.000 mm to 45.000 mm (1.811 in. to... | |
| Type TQIT bearings have a tapered bore that is matched and continuous through the inner races. This allows for an interference fit on the backup rolls of high-speed mills, where... |
| << Prev |