Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
TIMKEN COMPANY (THE)
JM205149/JM205110 -- ROLLER BEARINGS
Timken Company (The)
Roller Bearings
JM205149/JM205110
Description
Timken JM205149/JM205110 Roller Bearing
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Timken JM205149/JM205110 Roller Bearing
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1347478
Roller Bearings
1347478
Timken JM205149/JM205110 Roller Bearing
Timken JM205149/JM205110 Roller Bearing
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Roller Bearings
Product Number
1347478
Product Name
Roller Bearings
Rolling Element
Steel
Unlock Full Specs
to access all available technical data
Similar Products
TOK America, Inc.
Flat type_Plastic roller_DL
Specs
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type
MFCR-80-E
Specs
Features
Flanged
Dynamic Axial
25700 lbs (11655 kg)
Dynamic Radial
63600 lbs (28844 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Wide Series .5625 in. ID, 1.1250 in. OD Four Piece Precision Stainless Steel Spherical Bearing
BPFWSS-9T
Specs
Type
Spherical
View Details
THK America, Inc.
Rotation - Cross Roller Ring
RB45025UUCC0
Specs
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
17.7165 inch (450.000 mm)
View Details