Timken Company (The) Bearing T199

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER THRUST BEARING SINGLE DIRECTION, STEERING PIVOT CYLINDRICAL THRUST BEARING, THICK BANDED, OPEN END, WITHOUT OIL HOLE, 2.9374 INCH OUTER DIAMETER, 2.01 INCH INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER THRUST BEARING SINGLE DIRECTION, STEERING PIVOT CYLINDRICAL THRUST BEARING, THICK BANDED, OPEN END, WITHOUT OIL HOLE, 2.9374 INCH OUTER DIAMETER, 2.01 INCH INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 47460848 - Radwell International
Willingboro, NJ, United States
Bearing
47460848
Bearing 47460848
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER THRUST BEARING SINGLE DIRECTION, STEERING PIVOT CYLINDRICAL THRUST BEARING, THICK BANDED, OPEN END, WITHOUT OIL HOLE, 2.9374 INCH OUTER DIAMETER, 2.01 INCH INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER THRUST BEARING SINGLE DIRECTION, STEERING PIVOT CYLINDRICAL THRUST BEARING, THICK BANDED, OPEN END, WITHOUT OIL HOLE, 2.9374 INCH OUTER DIAMETER, 2.01 INCH INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 47460848
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RA19013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details