Timken Company (The) Bearing JM822049

Description
BEARING, 10 MM INNER DIAMETER, 35 MM WIDTH, CHROME STEEL, TAPERED CONE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 10 MM INNER DIAMETER, 35 MM WIDTH, CHROME STEEL, TAPERED CONE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21498865 - Radwell International
Willingboro, NJ, United States
Bearing
21498865
Bearing 21498865
BEARING, 10 MM INNER DIAMETER, 35 MM WIDTH, CHROME STEEL, TAPERED CONE. FREE 2 YEAR RADWELL WARRANTY

BEARING, 10 MM INNER DIAMETER, 35 MM WIDTH, CHROME STEEL, TAPERED CONE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 21498865
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Bearing - 56776304 - Radwell International
NTN Bearing Corporation
View Details
Tapered Roller Bearings - 387A - Boca Bearings Company
Boca Bearings Company
Specs
Rolling Element Steel
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details