Timken Company (The) Bearing JM716649

Description
TAPERED ROLLER BEARING, 3.3465IN INNER DIAMETER, 1.142IN CONE WIDTH,. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 3.3465IN INNER DIAMETER, 1.142IN CONE WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26281632 - Radwell International
Willingboro, NJ, United States
Bearing
26281632
Bearing 26281632
TAPERED ROLLER BEARING, 3.3465IN INNER DIAMETER, 1.142IN CONE WIDTH,. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 3.3465IN INNER DIAMETER, 1.142IN CONE WIDTH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26281632
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RBU4510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details