Timken Company (The) Single-Row Tapered Roller Bearings TSL (with DUO FACE-PLUS™ Seals)

Description
TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS™ seals pressed onto the outside diameter of the cone rib. Size range: ID 19.050 mm to 68.262 mm (0.7500 in. to 2.6875 in.) OD 45.237 mm to 110 mm (1.7810 in. to 4.3307 in.) Design Attributes TS design with a seal pressed onto the cone rib OD. One seal lip operates in the housing bore while the other seals against the cup face. Applications Moderate- to low-speed automotive and industrial applications Aircraft wheels Farm implement wheels Idler rollers Side-delivery hay rakes
Description
TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS™ seals pressed onto the outside diameter of the cone rib. Size range: ID 19.050 mm to 68.262 mm (0.7500 in. to 2.6875 in.) OD 45.237 mm to 110 mm (1.7810 in. to 4.3307 in.) Design Attributes TS design with a seal pressed onto the cone rib OD. One seal lip operates in the housing bore while the other seals against the cup face. Applications Moderate- to low-speed automotive and industrial applications Aircraft wheels Farm implement wheels Idler rollers Side-delivery hay rakes

Suppliers

Company
Product
Description
Supplier Links
Single-Row Tapered Roller Bearings - TSL (with DUO FACE-PLUS™ Seals) - Timken Company (The)
Canton, OH, USA
Single-Row Tapered Roller Bearings
TSL (with DUO FACE-PLUS™ Seals)
Single-Row Tapered Roller Bearings TSL (with DUO FACE-PLUS™ Seals)
TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS™ seals pressed onto the outside diameter of the cone rib. Size range: ID 19.050 mm to 68.262 mm (0.7500 in. to 2.6875 in.) OD 45.237 mm to 110 mm (1.7810 in. to 4.3307 in.) Design Attributes TS design with a seal pressed onto the cone rib OD. One seal lip operates in the housing bore while the other seals against the cup face. Applications Moderate- to low-speed automotive and industrial applications Aircraft wheels Farm implement wheels Idler rollers Side-delivery hay rakes

TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS™ seals pressed onto the outside diameter of the cone rib.

Size range:

ID 19.050 mm to 68.262 mm (0.7500 in. to 2.6875 in.)

OD 45.237 mm to 110 mm (1.7810 in. to 4.3307 in.)

Design Attributes

  • TS design with a seal pressed onto the cone rib OD.
  • One seal lip operates in the housing bore while the other seals against the cup face.

Applications

  • Moderate- to low-speed automotive and industrial applications
  • Aircraft wheels
  • Farm implement wheels
  • Idler rollers
  • Side-delivery hay rakes
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TSL (with DUO FACE-PLUS™ Seals)
Product Name Single-Row Tapered Roller Bearings
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAG(Smith) - YAG-52 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details