Timken Company (The) Bearing LL713049-90010

Description
TAPERED ROLLER BEARING ASSEMBLY, 2.75IN BORE, 3.875IN OD, 0.5313IN CONE WIDTH, 0.375IN CUP WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING ASSEMBLY, 2.75IN BORE, 3.875IN OD, 0.5313IN CONE WIDTH, 0.375IN CUP WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19417223 - Radwell International
Willingboro, NJ, United States
Bearing
19417223
Bearing 19417223
TAPERED ROLLER BEARING ASSEMBLY, 2.75IN BORE, 3.875IN OD, 0.5313IN CONE WIDTH, 0.375IN CUP WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING ASSEMBLY, 2.75IN BORE, 3.875IN OD, 0.5313IN CONE WIDTH, 0.375IN CUP WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19417223
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Rotation - Cross Roller Ring - RBU13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details