Timken Company (The) Double-Row Tapered Roller Bearings TNA (Two-Row Non-Adjustable)

Description
TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an in-built clearance to give a standard setting range, these bearings provide a solution for many fixed or floating bearing applications where simplicity of assembly is required. Size range: ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.) OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.) Design Attributes Double cup and two single cones. Internal bearing clearance controlled by extending the front faces of the cones so they contact each other. SW variation features chamfers in the bores at the front faces of the two single cones to form a lubrication groove. SE variation features a backface rib design to accommodate radial lip seals or stamped closure. Applications Sheaves Crane sheaves Oil-field drilling rig sheaves Applications where two-row preset bearings are required
Description
TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an in-built clearance to give a standard setting range, these bearings provide a solution for many fixed or floating bearing applications where simplicity of assembly is required. Size range: ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.) OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.) Design Attributes Double cup and two single cones. Internal bearing clearance controlled by extending the front faces of the cones so they contact each other. SW variation features chamfers in the bores at the front faces of the two single cones to form a lubrication groove. SE variation features a backface rib design to accommodate radial lip seals or stamped closure. Applications Sheaves Crane sheaves Oil-field drilling rig sheaves Applications where two-row preset bearings are required

Suppliers

Company
Product
Description
Supplier Links
Double-Row Tapered Roller Bearings - TNA (Two-Row Non-Adjustable) - Timken Company (The)
Canton, OH, USA
Double-Row Tapered Roller Bearings
TNA (Two-Row Non-Adjustable)
Double-Row Tapered Roller Bearings TNA (Two-Row Non-Adjustable)
TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an in-built clearance to give a standard setting range, these bearings provide a solution for many fixed or floating bearing applications where simplicity of assembly is required. Size range: ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.) OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.) Design Attributes Double cup and two single cones. Internal bearing clearance controlled by extending the front faces of the cones so they contact each other. SW variation features chamfers in the bores at the front faces of the two single cones to form a lubrication groove. SE variation features a backface rib design to accommodate radial lip seals or stamped closure. Applications Sheaves Crane sheaves Oil-field drilling rig sheaves Applications where two-row preset bearings are required

TNA bearings are similar to the TDO, but the inner race narrow faces are extended to abut and eliminate the need for a separate inner race spacer. Supplied with an in-built clearance to give a standard setting range, these bearings provide a solution for many fixed or floating bearing applications where simplicity of assembly is required.

Size range:

ID 25.400 mm to 1200.150 mm (1.0000 in. to 47.2500 in.)

OD 30.480 mm to 2460.000 mm (1.2000 in. to 96.8504 in.)

Design Attributes

  • Double cup and two single cones.
  • Internal bearing clearance controlled by extending the front faces of the cones so they contact each other.
  • SW variation features chamfers in the bores at the front faces of the two single cones to form a lubrication groove.
  • SE variation features a backface rib design to accommodate radial lip seals or stamped closure.

Applications

  • Sheaves
  • Crane sheaves
  • Oil-field drilling rig sheaves
  • Applications where two-row preset bearings are required
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TNA (Two-Row Non-Adjustable)
Product Name Double-Row Tapered Roller Bearings
Type Two Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU228UUCC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details