Timken Company (The) Single-Row Tapered Roller Bearings TSF (Flanged Cup)

Description
TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD 31.991 mm to 1435.100 mm (1.2595 in. to 56.5000 in.) Design Attributes Cup is backed against flange face to allow housing to be through-bored. Accurate alignment of housing bores. Reduced machining costs. Applications Machine tool spindles Gear reduction units Automotive transaxles Transmissions
Description
TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD 31.991 mm to 1435.100 mm (1.2595 in. to 56.5000 in.) Design Attributes Cup is backed against flange face to allow housing to be through-bored. Accurate alignment of housing bores. Reduced machining costs. Applications Machine tool spindles Gear reduction units Automotive transaxles Transmissions

Suppliers

Company
Product
Description
Supplier Links
Single-Row Tapered Roller Bearings - TSF (Flanged Cup) - Timken Company (The)
Canton, OH, USA
Single-Row Tapered Roller Bearings
TSF (Flanged Cup)
Single-Row Tapered Roller Bearings TSF (Flanged Cup)
TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD 31.991 mm to 1435.100 mm (1.2595 in. to 56.5000 in.) Design Attributes Cup is backed against flange face to allow housing to be through-bored. Accurate alignment of housing bores. Reduced machining costs. Applications Machine tool spindles Gear reduction units Automotive transaxles Transmissions

TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings.

Size range:

ID 7.937 mm to 1270.000 mm
(0.3125 in. to 50.0000 in.)

OD 31.991 mm to 1435.100 mm
(1.2595 in. to 56.5000 in.)

Design Attributes

  • Cup is backed against flange face to allow housing to be through-bored.
  • Accurate alignment of housing bores.
  • Reduced machining costs.

Applications

  • Machine tool spindles
  • Gear reduction units
  • Automotive transaxles
  • Transmissions
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TSF (Flanged Cup)
Product Name Single-Row Tapered Roller Bearings
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Rotation - Cross Roller Ring - RB7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details