Timken Company (The) Single-Row Tapered Roller Bearings TSHR (Hydra-Rib™)

Description
The Timken® Hydra-Rib™ bearing is a tapered roller design available in any class of precision to maintain optimum spindle system preload. The Hydra-Rib bearing has a floating outer race rib, positioned by hydraulic or pneumatic pressure, and is in contact with the large roller ends instead of the usual fixed inner race rib. This retains system stiffness while allowing for thermal expansion. Its floating rib design allows the bearing to compensate for thermal growth variations while maintaining the optimum setting and accuracy for a variety of speeds and loads. Size range: ID 50.000 mm to 270.000 mm (1.9685 in. to 10.6299 in.) OD 104.000 mm to 375.000 mm (4.0945 in. to 14.7638 in.) Design Attributes Additional rollers accommodate larger loads. Cage features two rings at each end of the rollers. Cage pins are threaded in the center of each roller and welded at the ends.
Description
The Timken® Hydra-Rib™ bearing is a tapered roller design available in any class of precision to maintain optimum spindle system preload. The Hydra-Rib bearing has a floating outer race rib, positioned by hydraulic or pneumatic pressure, and is in contact with the large roller ends instead of the usual fixed inner race rib. This retains system stiffness while allowing for thermal expansion. Its floating rib design allows the bearing to compensate for thermal growth variations while maintaining the optimum setting and accuracy for a variety of speeds and loads. Size range: ID 50.000 mm to 270.000 mm (1.9685 in. to 10.6299 in.) OD 104.000 mm to 375.000 mm (4.0945 in. to 14.7638 in.) Design Attributes Additional rollers accommodate larger loads. Cage features two rings at each end of the rollers. Cage pins are threaded in the center of each roller and welded at the ends.

Suppliers

Company
Product
Description
Supplier Links
Single-Row Tapered Roller Bearings - TSHR (Hydra-Rib™) - Timken Company (The)
Canton, OH, USA
Single-Row Tapered Roller Bearings
TSHR (Hydra-Rib™)
Single-Row Tapered Roller Bearings TSHR (Hydra-Rib™)
The Timken® Hydra-Rib™ bearing is a tapered roller design available in any class of precision to maintain optimum spindle system preload. The Hydra-Rib bearing has a floating outer race rib, positioned by hydraulic or pneumatic pressure, and is in contact with the large roller ends instead of the usual fixed inner race rib. This retains system stiffness while allowing for thermal expansion. Its floating rib design allows the bearing to compensate for thermal growth variations while maintaining the optimum setting and accuracy for a variety of speeds and loads. Size range: ID 50.000 mm to 270.000 mm (1.9685 in. to 10.6299 in.) OD 104.000 mm to 375.000 mm (4.0945 in. to 14.7638 in.) Design Attributes Additional rollers accommodate larger loads. Cage features two rings at each end of the rollers. Cage pins are threaded in the center of each roller and welded at the ends.

The Timken® Hydra-Rib™ bearing is a tapered roller design available in any class of precision to maintain optimum spindle system preload. The Hydra-Rib bearing has a floating outer race rib, positioned by hydraulic or pneumatic pressure, and is in contact with the large roller ends instead of the usual fixed inner race rib. This retains system stiffness while allowing for thermal expansion. Its floating rib design allows the bearing to compensate for thermal growth variations while maintaining the optimum setting and accuracy for a variety of speeds and loads.

Size range:
ID 50.000 mm to 270.000 mm (1.9685 in. to 10.6299 in.)
OD 104.000 mm to 375.000 mm (4.0945 in. to 14.7638 in.)

Design Attributes

  • Additional rollers accommodate larger loads.
  • Cage features two rings at each end of the rollers.
  • Cage pins are threaded in the center of each roller and welded at the ends.
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TSHR (Hydra-Rib™)
Product Name Single-Row Tapered Roller Bearings
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details