Timken Company (The) Double-Row Tapered Roller Bearings SR (Two-Row Set-Right™ Assembly)

Description
SR bearings are made to a standard setting range, based on Timken's Set-Right™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional snap-ring for axial location. Because both types are made from popular sizes of single-row bearings, they provide a low-cost choice for many applications. Size range: ID 26.987 to 200.000 mm (1.0625 in. to 7.8740 in.) OD 61.999 to 300.000 mm (2.4409 in. to 11.811 in.) Design Attributes Two TS bearings mounted indirectly with cone and cup spacers. Cup spacer features lubrication slots to allow commercial snap rings to locate bearings axially. Two J-Line™ Class N bearings with metric envelop and non-metric internal geometry. Applications Automotive configurations
Description
SR bearings are made to a standard setting range, based on Timken's Set-Right™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional snap-ring for axial location. Because both types are made from popular sizes of single-row bearings, they provide a low-cost choice for many applications. Size range: ID 26.987 to 200.000 mm (1.0625 in. to 7.8740 in.) OD 61.999 to 300.000 mm (2.4409 in. to 11.811 in.) Design Attributes Two TS bearings mounted indirectly with cone and cup spacers. Cup spacer features lubrication slots to allow commercial snap rings to locate bearings axially. Two J-Line™ Class N bearings with metric envelop and non-metric internal geometry. Applications Automotive configurations

Suppliers

Company
Product
Description
Supplier Links
Double-Row Tapered Roller Bearings - SR (Two-Row Set-Right™ Assembly) - Timken Company (The)
Canton, OH, USA
Double-Row Tapered Roller Bearings
SR (Two-Row Set-Right™ Assembly)
Double-Row Tapered Roller Bearings SR (Two-Row Set-Right™ Assembly)
SR bearings are made to a standard setting range, based on Timken's Set-Right™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional snap-ring for axial location. Because both types are made from popular sizes of single-row bearings, they provide a low-cost choice for many applications. Size range: ID 26.987 to 200.000 mm (1.0625 in. to 7.8740 in.) OD 61.999 to 300.000 mm (2.4409 in. to 11.811 in.) Design Attributes Two TS bearings mounted indirectly with cone and cup spacers. Cup spacer features lubrication slots to allow commercial snap rings to locate bearings axially. Two J-Line™ Class N bearings with metric envelop and non-metric internal geometry. Applications Automotive configurations

SR bearings are made to a standard setting range, based on Timken's Set-Right™ automated setting technique, and are suitable for most industrial applications. They have two spacers and an optional snap-ring for axial location. Because both types are made from popular sizes of single-row bearings, they provide a low-cost choice for many applications.

Size range:

ID 26.987 to 200.000 mm (1.0625 in. to 7.8740 in.)

OD 61.999 to 300.000 mm (2.4409 in. to 11.811 in.)

Design Attributes

  • Two TS bearings mounted indirectly with cone and cup spacers.
  • Cup spacer features lubrication slots to allow commercial snap rings to locate bearings axially.
  • Two J-Line™ Class N bearings with metric envelop and non-metric internal geometry.

Applications

  • Automotive configurations
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number SR (Two-Row Set-Right™ Assembly)
Product Name Double-Row Tapered Roller Bearings
Type Two Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
Rotation - Cross Roller Ring - RA8008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1845736 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details