Timken Company (The) Four-Row Tapered Roller Bearings SRNB (Sealed Four-Row Bearing)

Description
Timken® sealed roll neck bearings provide strength where it counts for flat product rolling mills. Our premium quality four-row sealed bearings are designed to operate at high speeds and withstand harsh environments, even while carrying heavy loads. Built with highly rated Timken® tapered roller bearings, our sealed roll neck bearings are expected to provide a lower cost of ownership due to less required maintenance and longer bearing life. Timken case-carburized, high-capacity tapered roller bearings offer durable toughness. The newest Timken sealed roll neck bearing is the integrated seal design that exemplifies our focus on advancing technology for the metals industry. Also available are the seal carrier design, many special designs and custom designs. Size range: ID: 195.000 mm to 710.550 mm (7.6772 in. to 28.2500 in.) OD: 270.000 to 946.150 mm (10.6300in. to 37.2500 in.) Design Attributes Four single cups for optimum load sharing. Cup spacers available with or without lube groove and holes. Improved surface finishes to enhance lubrication performance. Inboard and outboard cone face slots that reduce cone face wear. Spiral bore grooves with blended radii to eliminate roll neck damage. Case-carburized components to improve toughness and increase fatigue life. Patented seal designs with improved contact geometry for enhanced sealing. Enhanced roller profiling for even load distribution, which reduces edge stress. No central cone or cup spacers to minimize number of components to be handled. Effective sealing at cup outer diameter (OD) to seal contaminants away from bearing OD and chock bore. Applications Rolling mills
Description
Timken® sealed roll neck bearings provide strength where it counts for flat product rolling mills. Our premium quality four-row sealed bearings are designed to operate at high speeds and withstand harsh environments, even while carrying heavy loads. Built with highly rated Timken® tapered roller bearings, our sealed roll neck bearings are expected to provide a lower cost of ownership due to less required maintenance and longer bearing life. Timken case-carburized, high-capacity tapered roller bearings offer durable toughness. The newest Timken sealed roll neck bearing is the integrated seal design that exemplifies our focus on advancing technology for the metals industry. Also available are the seal carrier design, many special designs and custom designs. Size range: ID: 195.000 mm to 710.550 mm (7.6772 in. to 28.2500 in.) OD: 270.000 to 946.150 mm (10.6300in. to 37.2500 in.) Design Attributes Four single cups for optimum load sharing. Cup spacers available with or without lube groove and holes. Improved surface finishes to enhance lubrication performance. Inboard and outboard cone face slots that reduce cone face wear. Spiral bore grooves with blended radii to eliminate roll neck damage. Case-carburized components to improve toughness and increase fatigue life. Patented seal designs with improved contact geometry for enhanced sealing. Enhanced roller profiling for even load distribution, which reduces edge stress. No central cone or cup spacers to minimize number of components to be handled. Effective sealing at cup outer diameter (OD) to seal contaminants away from bearing OD and chock bore. Applications Rolling mills

Suppliers

Company
Product
Description
Supplier Links
Four-Row Tapered Roller Bearings - SRNB (Sealed Four-Row Bearing) - Timken Company (The)
Canton, OH, USA
Four-Row Tapered Roller Bearings
SRNB (Sealed Four-Row Bearing)
Four-Row Tapered Roller Bearings SRNB (Sealed Four-Row Bearing)
Timken® sealed roll neck bearings provide strength where it counts for flat product rolling mills. Our premium quality four-row sealed bearings are designed to operate at high speeds and withstand harsh environments, even while carrying heavy loads. Built with highly rated Timken® tapered roller bearings, our sealed roll neck bearings are expected to provide a lower cost of ownership due to less required maintenance and longer bearing life. Timken case-carburized, high-capacity tapered roller bearings offer durable toughness. The newest Timken sealed roll neck bearing is the integrated seal design that exemplifies our focus on advancing technology for the metals industry. Also available are the seal carrier design, many special designs and custom designs. Size range: ID: 195.000 mm to 710.550 mm (7.6772 in. to 28.2500 in.) OD: 270.000 to 946.150 mm (10.6300in. to 37.2500 in.) Design Attributes Four single cups for optimum load sharing. Cup spacers available with or without lube groove and holes. Improved surface finishes to enhance lubrication performance. Inboard and outboard cone face slots that reduce cone face wear. Spiral bore grooves with blended radii to eliminate roll neck damage. Case-carburized components to improve toughness and increase fatigue life. Patented seal designs with improved contact geometry for enhanced sealing. Enhanced roller profiling for even load distribution, which reduces edge stress. No central cone or cup spacers to minimize number of components to be handled. Effective sealing at cup outer diameter (OD) to seal contaminants away from bearing OD and chock bore. Applications Rolling mills

Timken® sealed roll neck bearings provide strength where it counts for flat product rolling mills. Our premium quality four-row sealed bearings are designed to operate at high speeds and withstand harsh environments, even while carrying heavy loads.

Built with highly rated Timken® tapered roller bearings, our sealed roll neck bearings are expected to provide a lower cost of ownership due to less required maintenance and longer bearing life. Timken case-carburized, high-capacity tapered roller bearings offer durable toughness.

The newest Timken sealed roll neck bearing is the integrated seal design that exemplifies our focus on advancing technology for the metals industry. Also available are the seal carrier design, many special designs and custom designs.

Size range: ID: 195.000 mm to 710.550 mm (7.6772 in. to 28.2500 in.)
OD: 270.000 to 946.150 mm (10.6300in. to 37.2500 in.)

Design Attributes

  • Four single cups for optimum load sharing.
  • Cup spacers available with or without lube groove and holes.
  • Improved surface finishes to enhance lubrication performance.
  • Inboard and outboard cone face slots that reduce cone face wear.
  • Spiral bore grooves with blended radii to eliminate roll neck damage.
  • Case-carburized components to improve toughness and increase fatigue life.
  • Patented seal designs with improved contact geometry for enhanced sealing.
  • Enhanced roller profiling for even load distribution, which reduces edge stress.
  • No central cone or cup spacers to minimize number of components to be handled.
  • Effective sealing at cup outer diameter (OD) to seal contaminants away from bearing OD and chock bore.

Applications

  • Rolling mills
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number SRNB (Sealed Four-Row Bearing)
Product Name Four-Row Tapered Roller Bearings
Type Four Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details