Timken Company (The) Bearing LM102910

Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 2.8910 INCH OD, 0.6200 INCH WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 2.8910 INCH OD, 0.6200 INCH WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21796228 - Radwell International
Willingboro, NJ, United States
Bearing
21796228
Bearing 21796228
TAPERED ROLLER BEARING CUP, SINGLE CUP, 2.8910 INCH OD, 0.6200 INCH WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, SINGLE CUP, 2.8910 INCH OD, 0.6200 INCH WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21796228
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Rotation - Cross Roller Ring - RU42UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details