Timken Company (The) Bearing CK22T315S

Description
TAPERED ADAPTER LOCK, TA/DV SERIES, SHAFT DIAMETER 3 15/16 INCH, FOR BEARING NUMBER 22222. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ADAPTER LOCK, TA/DV SERIES, SHAFT DIAMETER 3 15/16 INCH, FOR BEARING NUMBER 22222. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99949775 - Radwell International
Willingboro, NJ, United States
Bearing
99949775
Bearing 99949775
TAPERED ADAPTER LOCK, TA/DV SERIES, SHAFT DIAMETER 3 15/16 INCH, FOR BEARING NUMBER 22222. FREE 2 YEAR RADWELL WARRANTY

TAPERED ADAPTER LOCK, TA/DV SERIES, SHAFT DIAMETER 3 15/16 INCH, FOR BEARING NUMBER 22222. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tapered Roller Bearings
Product Number 99949775
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Tapered Roller Bearings - A-4 (L44649/10) - Boca Bearings Company
Specs
Rolling Element Steel
Design Units Inch
Bore 1.0625 inch (26.987 mm)
View Details