The TC1301A-ADAVUATR is a dual-output low dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed to provide stable voltage outputs for various applications. It features two outputs: V_OUT1 can deliver 300 mA at voltages ranging from 1.5V to 3.3V, while V_OUT2 can provide 150 mA within the same voltage range. The device includes a microcontroller reset function with a threshold voltage adjustable between 2.20V and 3.20V. This regulator exhibits low dropout voltages of 104 mV at 300 mA for V_OUT1 and 150 mV at 150 mA for V_OUT2, ensuring efficient operation. The typical supply current is low at 116 µA, contributing to power savings. The TC1301A is stable with a minimum output capacitance of 1 µF, and it incorporates features such as overtemperature and overcurrent protection, enhancing reliability in demanding environments. The device operates over a wide temperature range from -40°C to +125°C and is available in compact 8-pin DFN and MSOP packages, making it suitable for space-constrained applications like battery-operated systems, handheld medical instruments, and portable computers.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC1301A-ADAVUATR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |