IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN2902ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN2902ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Manufacturer: Microchip Technology
Win Source Part Number: 006305-TC54VN2902ECB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Family Name: TC54
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Alternative Parts (Cross-Reference): LTC2907CTS8#TRMPBF; LTC2907IDDBTR; LTC2907IDDB8#PBF; LTC2907CTS8#TRPBF;
Introduction Date: July 03, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23A; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisory Circuits 2.9V 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC54VN2902ECB713 | TC54VN2902ECB71TR-ND | 006305-TC54VN2902ECB713 | 92C6280 | TC54VN2902ECB713 | TC54VN2902ECB713 | TC54VN2902ECB713 | TC54VN2902ECB713 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TC54VN2902ECB713 | Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23A-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | 3 | ||||||
| IQ | 1.1 µA | |||||||
| Supply Voltage | 0.7000 to 10 volts | 0.7000 to 6 volts |