IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN2702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN2702ECB713
Manufacturer: Microchip Technology
Win Source Part Number: 031946-TC54VN2702ECB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Voltage supervisor,2.7V,OD,L
Voltage supervisor,2.7V,OD,L
Voltage supervisor,2.7V,OD,L
VOLTAGE DETECTOR, 2.7V, SOT-23A-3; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisory Circuits 2.7V 2%
IC SUPERVISOR 1 CHANNEL SOT23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC54VN2702ECB713 | 031946-TC54VN2702ECB713 | TC54VN2702ECB71TR-ND | 7681518 | 7681518P | 24M8116 | TC54VN2702ECB713 | TC54VN2702ECB713 | TC54VN2702ECB713 | TC54VN2702ECB713 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TC54VN2702ECB713 | Supervisors | Voltage Supervisors | Voltage Supervisors | Voltage Detector, 2.7V, Sot-23A-3; Threshold Voltage Microchip | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23A-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; Sot-23a | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||||
| Pins | 3 | 3 | 3 | |||||||
| IQ | 1.1 µA | |||||||||
| Supply Voltage | 0.7000 to 10 volts | 0.7000 to 10 volts |