Microchip Technology, Inc. Supervisors TCM809JVLB713

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TCM809JVLB713CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - TCM809JVLB713DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - TCM809JVLB713TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TCM809JVLB713 - 121805-TCM809JVLB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TCM809JVLB713
121805-TCM809JVLB713
PMIC - PMIC - Supervisors - TCM809JVLB713 121805-TCM809JVLB713
Manufacturer: Microchip Technology Win Source Part Number: 121805-TCM809JVLB713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121805-TCM809JVLB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TCM809JVLB713
Voltage Supervisor IC 691-TCM809JVLB713
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM809JVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809JVLB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM809JVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809JVLB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TCM809JVLB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TCM809JVLB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TCM809JVLB713
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
PMIC - Supervisors - TCM809JVLB713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TCM809JVLB713
PMIC - Supervisors TCM809JVLB713
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 92C5458 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
92C5458
Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 92C5458
VOLTAGE DETECTOR, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 31T1352 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
31T1352
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 31T1352
IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TCM809JVLB713
Supervisory Circuits TCM809JVLB713
Supervisory Circuits Microprocessor 40V

Supervisory Circuits Microprocessor 40V

Buy Now Datasheet
Supervisors - TCM809JVLB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TCM809JVLB713
Supervisors TCM809JVLB713
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TCM809JVLB713CT-ND 121805-TCM809JVLB713 691-TCM809JVLB713 TCM809JVLB713 TCM809JVLB713 92C5458 TCM809JVLB713 TCM809JVLB713
Product Name Supervisors PMIC - PMIC - Supervisors - TCM809JVLB713 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip Supervisory Circuits Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323 SC-70-3 Tape & Reel (TR) SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Threshold 4 volts 4 volts 4 volts 4 volts 4 volts 4 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details