IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VC4502ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC4502ECB713
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
Manufacturer: Microchip Technology
Win Source Part Number: 796442-TC54VC4502ECB
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Family Name: TC54
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23A-3
Alternative Parts (Cross-Reference): TC54VC4502EZB; TC54VC4502EMB713; TC54VC4502EZBG; TC54VC4502ECB;
Introduction Date: July 03, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23 RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisory Circuits 4.5vVtg Det 2% Tol.
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC54VC4502ECB713 | TC54VC4502ECB71CT-ND | 796442-TC54VC4502ECB713 | 31T1384 | TC54VC4502ECB713 | TC54VC4502ECB713 | TC54VC4502ECB713 | TC54VC4502ECB713 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TC54VC4502ECB713 | Voltage Detector, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||||
| Pins | 3 | |||||||
| IQ | 1.1 µA | |||||||
| Supply Voltage | 0.7000 to 10 volts | 0.7000 to 10 volts |