IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: TCM810TVNB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM810TVNB713 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1106396-TCM810TVNB71
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits Microprocessor 38V
VOLTAGE DETECTOR, 12 uA, 5.5V, 3-SOT-23B; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23B; No. of Pins:3PinsRoHS Compliant: Yes
IC,VOLT DET, 12 uA, 5.5V, 3-SOT-23B; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TCM810TVNB713 | 1106396-TCM810TVNB713 | TCM810TVNB713CT-ND | TCM810TVNB713 | TCM810TVNB713 | TCM810TVNB713 | 92C5479 | TCM810TVNB713 |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TCM810TVNB713 | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Voltage Detector, 12 Ua, 5.5V, 3-Sot-23B; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | 3 | ||||||
| IQ | 9 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |