Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM809TVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809TVLB713 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
VOLTAGE DETECTOR, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits Microprocessor 38V
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TCM809TVLB713DKR-ND | 691-TCM809TVLB713 | TCM809TVLB713 | TCM809TVLB713 | 31T1358 | TCM809TVLB713 | TCM809TVLB713 |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip | Supervisory Circuits | Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SC-70; SC-70, SOT-323 | Tape & Reel (TR) | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | ||
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |