The TCM810SENB713 is a precision voltage supervisor designed to monitor system voltages of 2.5V, 3.0V, 3.3V, and 5.0V. It features a minimum reset time-out period of 140 milliseconds and operates with a low supply current of 9 µA, making it suitable for battery-powered applications. The device provides a push-pull reset output that is valid down to a VDD of 1.0V, ensuring reliable operation in various conditions. It is available in compact 3-pin SC-70 and SOT-23B packages, requiring no external components for operation. The TCM810SENB713 is rated for industrial temperature ranges from -40°C to +125°C, making it suitable for a wide range of applications, including embedded systems, automotive, and critical microcontroller power supply monitoring.
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: TCM810SENB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM810SENB713 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 122523-TCM810SENB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC, MCU MONITOR, 9 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits Microprocessor 2.93V
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TCM810SENB713 | 122523-TCM810SENB713 | TCM810SENB713TR-ND | TCM810SENB713 | TCM810SENB713 | 96K4002 | TCM810SENB713 | TCM810SENB713 |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TCM810SENB713 | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Ic, Mcu Monitor, 9 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | 3 | ||||||
| IQ | 9 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1.2 to 5.5 volts |