The TCR2EE50,LM(CT) is a CMOS linear voltage regulator designed to provide a fixed output voltage ranging from 1.0 V to 5.0 V with a maximum output current of 200 mA. It features a low dropout voltage, typically 180 mV at 2.5 V output and 150 mV at 3.0 V output under a load of 150 mA. The device is characterized by low output noise voltage of 35 OºVrms at 2.5 V output and a fast load transient response of ±60 mV when transitioning between output currents of 1 mA and 150 mA. This regulator includes overcurrent protection and an auto-discharge function, making it suitable for sensitive applications such as analog and RF circuits. The TCR2EE50,LM(CT) operates within a temperature range of -40 to 85 °C and has a low quiescent bias current of 35 OºA at no load. It is available in compact packages, specifically the ESV (SOT-553) and SMV (SOT-25), with weights of 3.0 mg and 16 mg, respectively. The device supports the use of ceramic capacitors for input and output, enhancing its versatility in various applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA ESV
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TCR2EE50,LM(CT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |