Microchip Technology, Inc. Voltage Regulators - Linear TC1306R-BDVUA

Description
Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Description
Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1306R-BDVUA is a dual-output CMOS low dropout (LDO) voltage regulator designed for battery-operated systems. It provides a maximum output current of 150mA per channel and features selectable output voltages, with VOUT1 fixed at 1.8V and VOUT2 selectable between 2.8V and 3.0V. The device operates with a low supply current of approximately 120OºA at full load, significantly reducing power consumption compared to traditional bipolar regulators. This regulator includes a power-saving shutdown mode and a RESET output that can function as a low battery detector or processor reset generator. It has a low dropout voltage of typically 125mV at full load and a fast wake-up time of 10Oºs from shutdown. The TC1306R-BDVUA is housed in a compact 8-pin MSOP package and is rated for operation over a temperature range of -40°C to +125°C. Additional features include overcurrent protection and thermal shutdown, making it suitable for various applications, including portable computers, medical instruments, and instrumentation devices.

Datasheet Summary
Powered by GS/AI

The TC1306R-BDVUA is a dual-output CMOS low dropout (LDO) voltage regulator designed for battery-operated systems. It provides a maximum output current of 150mA per channel and features selectable output voltages, with VOUT1 fixed at 1.8V and VOUT2 selectable between 2.8V and 3.0V. The device operates with a low supply current of approximately 120OºA at full load, significantly reducing power consumption compared to traditional bipolar regulators. This regulator includes a power-saving shutdown mode and a RESET output that can function as a low battery detector or processor reset generator. It has a low dropout voltage of typically 125mV at full load and a fast wake-up time of 10Oºs from shutdown. The TC1306R-BDVUA is housed in a compact 8-pin MSOP package and is rated for operation over a temperature range of -40°C to +125°C. Additional features include overcurrent protection and thermal shutdown, making it suitable for various applications, including portable computers, medical instruments, and instrumentation devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TC1306R-BDVUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1306R-BDVUA
Voltage Regulators - Linear TC1306R-BDVUA
Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP

Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TC1306R-BDVUA
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details