IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN2402ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN2402ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisory Circuits 2.7V 2%
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC54VN2402ECB713 | TC54VN2402ECB713-ND | TC54VN2402ECB713 | TC54VN2402ECB713 | TC54VN2402ECB713 | TC54VN2402ECB713 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Pins | 3 | |||||
| IQ | 1000 µA | |||||
| Supply Voltage | 0.7000 to 10 volts |