Microchip Technology, Inc. PMIC - PMIC - Supervisors - TC54VC4302EMB713 TC54VC4302EMB713

Description
Manufacturer: Microchip Technology Win Source Part Number: 936168-TC54VC4302EMB 713 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: TC54VC4302 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 158-2049-2, TC54VC4302EMB71RTR, 158-2049-1, TC54VC4302EMB71DKR-N DR, TC54VC4302EMB71DKR, TC54VC4302EMB71CT-ND R, TC54VC4302EMB71TR, TC54VC4302EMB, TC54VC4302EMB71RCT, TC54VC4302EMB71RTR-N D, TC54VC4302EMB71TR-ND R, TC54VC4302EMB71CT, TC54VC4302EMB71RCT-N D, 158-2049-2-ND, 158-2049-1-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936168-TC54VC4302EMB 713 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: TC54VC4302 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 158-2049-2, TC54VC4302EMB71RTR, 158-2049-1, TC54VC4302EMB71DKR-N DR, TC54VC4302EMB71DKR, TC54VC4302EMB71CT-ND R, TC54VC4302EMB71TR, TC54VC4302EMB, TC54VC4302EMB71RCT, TC54VC4302EMB71RTR-N D, TC54VC4302EMB71TR-ND R, TC54VC4302EMB71CT, TC54VC4302EMB71RCT-N D, 158-2049-2-ND, 158-2049-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TC54VC4302EMB713 - 936168-TC54VC4302EMB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VC4302EMB713
936168-TC54VC4302EMB713
PMIC - PMIC - Supervisors - TC54VC4302EMB713 936168-TC54VC4302EMB713
Manufacturer: Microchip Technology Win Source Part Number: 936168-TC54VC4302EMB 713 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: TC54VC4302 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 158-2049-2, TC54VC4302EMB71RTR, 158-2049-1, TC54VC4302EMB71DKR-N DR, TC54VC4302EMB71DKR, TC54VC4302EMB71CT-ND R, TC54VC4302EMB71TR, TC54VC4302EMB, TC54VC4302EMB71RCT, TC54VC4302EMB71RTR-N D, TC54VC4302EMB71TR-ND R, TC54VC4302EMB71CT, TC54VC4302EMB71RCT-N D, 158-2049-2-ND, 158-2049-1-ND

Manufacturer: Microchip Technology
Win Source Part Number: 936168-TC54VC4302EMB713
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC54VC4302
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 158-2049-2, TC54VC4302EMB71RTR, 158-2049-1, TC54VC4302EMB71DKR-NDR, TC54VC4302EMB71DKR, TC54VC4302EMB71CT-NDR, TC54VC4302EMB71TR, TC54VC4302EMB, TC54VC4302EMB71RCT, TC54VC4302EMB71RTR-ND, TC54VC4302EMB71TR-NDR, TC54VC4302EMB71CT, TC54VC4302EMB71RCT-ND, 158-2049-2-ND, 158-2049-1-ND

Buy Now Datasheet
Supervisors - TC54VC4302EMB71CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Buy Now Datasheet
Supervisors - TC54VC4302EMB71DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Buy Now Datasheet
Supervisors - TC54VC4302EMB71TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT89 Voltage Supervisor IC
691-TC54VC4302EMB713
SOT89 Voltage Supervisor IC 691-TC54VC4302EMB713
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: TC54VC4302EMB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC4302EMB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: TC54VC4302EMB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC4302EMB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TC54VC4302EMB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VC4302EMB713
Supervisors TC54VC4302EMB713
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Buy Now Datasheet
Ic, Volt Detector, 1 Ua, 10V, Sot-89-3; Threshold Voltage Microchip - 92C6263 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Detector, 1 Ua, 10V, Sot-89-3; Threshold Voltage Microchip
92C6263
Ic, Volt Detector, 1 Ua, 10V, Sot-89-3; Threshold Voltage Microchip 92C6263
IC, VOLT DETECTOR, 1 uA, 10V, SOT-89-3; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-89; No. of Pins:3Pins RoHS Compliant: Yes

IC, VOLT DETECTOR, 1 uA, 10V, SOT-89-3; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-89; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - TC54VC4302EMB713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TC54VC4302EMB713
PMIC - Supervisors TC54VC4302EMB713
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VC4302EMB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VC4302EMB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VC4302EMB713
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VC4302EMB713
Supervisory Circuits TC54VC4302EMB713
Supervisory Circuits 4.2V 2%

Supervisory Circuits 4.2V 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 936168-TC54VC4302EMB713 TC54VC4302EMB71CT-ND 691-TC54VC4302EMB713 TC54VC4302EMB713 92C6263 TC54VC4302EMB713 TC54VC4302EMB713 TC54VC4302EMB713
Product Name PMIC - PMIC - Supervisors - TC54VC4302EMB713 Supervisors SOT89 Voltage Supervisor IC Supervisors Ic, Volt Detector, 1 Ua, 10V, Sot-89-3; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Output Options Inverting Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-89-3 TO-243AA Tape & Reel (TR) TO-243AA TO-243AA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Threshold 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1922282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details