Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: TC52N3027ECTTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC52N3027ECTTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345240-TC52N3027ECT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel
Standard Package: 3,000
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 200µs Maximum
Voltage - Threshold: 2.7V, 3.0V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC52N
Product Status: Obsolete
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisory Circuits Dual Channel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC52N3027ECTTR-ND | 691-TC52N3027ECTTR | 1345240-TC52N3027ECTTR | TC52N3027ECTTR | TC52N3027ECTTR | TC52N3027ECTTR | TC52N3027ECTTR |
| Product Name | Supervisors | Dual SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |