Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Supervisors TC54VC1402EMB713

Description
Win Source Part Number: 965071-TC54VC1402EMB 713 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TC54VN1402EMB713; TC54VC3002EMB713; TC54VN2702EMB713; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC54VC1402EMB713-NDR Base Product Number: TC54VC1402
Request a Quote Datasheet
Description
Win Source Part Number: 965071-TC54VC1402EMB 713 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TC54VN1402EMB713; TC54VC3002EMB713; TC54VN2702EMB713; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC54VC1402EMB713-NDR Base Product Number: TC54VC1402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 965071-TC54VC1402EMB713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
965071-TC54VC1402EMB713
Integrated Circuits (ICs) - PMIC - Supervisors 965071-TC54VC1402EMB713
Win Source Part Number: 965071-TC54VC1402EMB 713 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TC54VN1402EMB713; TC54VC3002EMB713; TC54VN2702EMB713; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC54VC1402EMB713-NDR Base Product Number: TC54VC1402

Win Source Part Number: 965071-TC54VC1402EMB713
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.4V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TC54VN1402EMB713; TC54VC3002EMB713; TC54VN2702EMB713;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC54VC1402EMB713-NDR
Base Product Number: TC54VC1402

Buy Now Datasheet
Supervisors - TC54VC1402EMB713-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Buy Now Datasheet
Singapore, Singapore
SOT89 Voltage Supervisor IC
691-TC54VC1402EMB713
SOT89 Voltage Supervisor IC 691-TC54VC1402EMB713
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: TC54VC1402EMB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC1402EMB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: TC54VC1402EMB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC1402EMB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VC1402EMB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VC1402EMB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VC1402EMB713
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site
PMIC - Supervisors - TC54VC1402EMB713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TC54VC1402EMB713
PMIC - Supervisors TC54VC1402EMB713
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VC1402EMB713
Supervisory Circuits TC54VC1402EMB713
Supervisory Circuits 1.4V 2% SOT-89-3

Supervisory Circuits 1.4V 2% SOT-89-3

Buy Now Datasheet
Supervisors - TC54VC1402EMB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VC1402EMB713
Supervisors TC54VC1402EMB713
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 965071-TC54VC1402EMB713 TC54VC1402EMB713-ND 691-TC54VC1402EMB713 TC54VC1402EMB713 TC54VC1402EMB713 TC54VC1402EMB713 TC54VC1402EMB713
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors SOT89 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 1.4 volts 1.4 volts 1.4 volts 1.4 volts 1.4 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details