Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
IC,VOLT DET, 1.1 uA, 10V, 3-SOT-23; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisory Circuits 1.4V 2% SOT-23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC54VC1402ECB713TR-ND | TC54VC1402ECB713 | 92C6246 | TC54VC1402ECB713 | TC54VC1402ECB713 | TC54VC1402ECB713 |
| Product Name | Supervisors | Supervisors | Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts |