Microchip Technology, Inc. V/F and F/V Converters TC9402CPD

Description
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-PDIP
Description
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC9402CPD is a Voltage-to-Frequency (V/F) and Frequency-to-Voltage (F/V) converter from Quarktwin Technology Ltd. It operates with a linearity of ±0.25% and supports a frequency range of 1 Hz to 100 kHz for V/F conversion and DC to 100 kHz for F/V conversion. The device features low power dissipation of approximately 27 mW and can operate on single or dual supply voltages ranging from +8V to +15V or ±4V to ±7.5V. The TC9402CPD is designed for applications such as microprocessor data acquisition, analog data transmission, and motor control. It requires minimal external components for a complete V/F or F/V system, making it a cost-effective solution for various engineering projects. The device is available in a 14-pin Plastic Dual In-line Package (PDIP) and is suitable for commercial temperature ranges from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The TC9402CPD is a Voltage-to-Frequency (V/F) and Frequency-to-Voltage (F/V) converter from Quarktwin Technology Ltd. It operates with a linearity of ±0.25% and supports a frequency range of 1 Hz to 100 kHz for V/F conversion and DC to 100 kHz for F/V conversion. The device features low power dissipation of approximately 27 mW and can operate on single or dual supply voltages ranging from +8V to +15V or ±4V to ±7.5V. The TC9402CPD is designed for applications such as microprocessor data acquisition, analog data transmission, and motor control. It requires minimal external components for a complete V/F or F/V system, making it a cost-effective solution for various engineering projects. The device is available in a 14-pin Plastic Dual In-line Package (PDIP) and is suitable for commercial temperature ranges from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
V/F and F/V Converters - TC9402CPD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
V/F and F/V Converters
TC9402CPD
V/F and F/V Converters TC9402CPD
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-PDIP

Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TC9402CPD
Product Name V/F and F/V Converters
Type DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details