The TC54VN2902EMB713 is a CMOS voltage detector designed for battery-powered applications, featuring a low quiescent current of 1 µA and a wide operating voltage range from 0.7V to 10V. It offers detection thresholds that can be laser-trimmed between 1.4V and 6.0V with a tolerance of ±2.0%. The device is available in multiple small package types, including 3-Pin SOT-23A, SOT-89, and TO-92, making it suitable for space-constrained designs. This voltage detector operates with an open-drain output stage, which remains high as long as the input voltage exceeds the specified threshold. When the input voltage drops below the threshold, the output is driven low, providing a reliable reset signal for microprocessors and other components. The TC54 series is particularly useful for applications such as battery voltage monitoring, microprocessor reset, and system brown-out protection. The device operates within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisory Circuits 2.9V 2%
IC SUPERVISOR 1 CHANNEL SOT89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC54VN2902EMB71TR-ND | TC54VN2902EMB713 | TC54VN2902EMB713 | TC54VN2902EMB713 | TC54VN2902EMB713 |
| Product Name | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TO-243AA | TO-243AA | TO-243AA |