Manufacturer: Microchip Technology
Win Source Part Number: 1106004-TC54VC2102EM
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: TC54VC2102EMB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC2102EMB713
Supervisory Circuits 2.1V 2%
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1106004-TC54VC2102EMB713 | TC54VC2102EMB713-ND | 691-TC54VC2102EMB713 | TC54VC2102EMB713 | TC54VC2102EMB713 | TC54VC2102EMB713 | TC54VC2102EMB713 |
| Product Name | PMIC - PMIC - Supervisors - TC54VC2102EMB713 | Supervisors | SOT89 Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-89-3 | TO-243AA | Tape & Reel (TR) | TO-243AA | TO-243AA | ||
| Threshold | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |