The TC670ECHTR is a predictive fan failure detector designed for use with 2-wire linear-controlled fans, providing a replacement solution for 3-wire fans. It monitors fan speed and asserts an ALERT signal when the speed falls below a user-defined threshold, which can be set using a resistor divider on the THRESHOLD pin. The device features a CLEAR function to reset the ALERT signal, minimizing false alarms and allowing integration with other system alerts. Operating over a voltage range of 3.0V to 5.5V, the TC670ECHTR has a typical supply current of 90 µA and is housed in a compact 6-pin SOT-23 package. It is suitable for applications in power supplies, industrial equipment, PCs, notebooks, data storage, and data communications equipment. The device operates within an industrial temperature range of -40°C to +85°C, making it versatile for various environments.
Fan Control, Temp Monitor -40°C ~ 85°C Internal Sensor Open Drain Output SOT-23-6
FAN FAILURE DETECTOR, 5.5V, SOT23-6; Threshold Voltage:124mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes
FAN FAILURE DETECTOR, 5.5V, SOT23-6; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC670ECHTR | 92C2504 | 28X3948 |
| Product Name | Thermal Management | Fan Failure Detector, 5.5V, Sot23-6; Threshold Voltage Microchip | Fan Failure Detector, 5.5V, Sot23-6; Threshold Voltage Microchip |
| Output Options | Open Drain | ||
| Type | SOT-23-6 | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |