Microchip Technology, Inc. Supervisors TC54VN4502ECB713

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TC54VN4502ECB71DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN4502ECB71TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN4502ECB71CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TC54VN4502ECB713
Voltage Supervisor IC 691-TC54VN4502ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN4502ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN4502ECB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN4502ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN4502ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TC54VN4502ECB713 - 031948-TC54VN4502ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN4502ECB713
031948-TC54VN4502ECB713
PMIC - PMIC - Supervisors - TC54VN4502ECB713 031948-TC54VN4502ECB713
Manufacturer: Microchip Technology Win Source Part Number: 031948-TC54VN4502ECB 713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031948-TC54VN4502ECB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisors - 7681533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681533
Voltage Supervisors 7681533
Voltage supervisor,4.5V,OD,L ow,SOT23A

Voltage supervisor,4.5V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 7681533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681533P
Voltage Supervisors 7681533P
Voltage supervisor,4.5V,OD,L ow,SOT23A

Voltage supervisor,4.5V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 1653589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653589
Voltage Supervisors 1653589
Voltage supervisor,4.5V,OD,L ow,SOT23A

Voltage supervisor,4.5V,OD,Low,SOT23A

Supplier's Site
Supervisors - TC54VN4502ECB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VN4502ECB713
Supervisors TC54VN4502ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
TC54VN4502ECB713
PMIC - Supervisors TC54VN4502ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site Datasheet
Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip - 31T1387 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip
31T1387
Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip 31T1387
IC,VOLT DET, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

IC,VOLT DET, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 4.5V, Sot-23A-3; Threshold Voltage Microchip - 19T7886 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.5V, Sot-23A-3; Threshold Voltage Microchip
19T7886
Voltage Detector, 4.5V, Sot-23A-3; Threshold Voltage Microchip 19T7886
VOLTAGE DETECTOR, 4.5V, SOT-23A-3; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.5V, SOT-23A-3; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VN4502ECB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VN4502ECB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VN4502ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VN4502ECB713
Supervisory Circuits TC54VN4502ECB713
Supervisory Circuits 4.5vVtg Det 2% Tol.

Supervisory Circuits 4.5vVtg Det 2% Tol.

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TC54VN4502ECB71DKR-ND 691-TC54VN4502ECB713 031948-TC54VN4502ECB713 7681533 7681533P TC54VN4502ECB713 TC54VN4502ECB713 31T1387 19T7886 TC54VN4502ECB713 TC54VN4502ECB713
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - TC54VN4502ECB713 Voltage Supervisors Voltage Supervisors Supervisors PMIC - Supervisors Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip Voltage Detector, 4.5V, Sot-23A-3; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Active Low, Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23A-3 SOT-23; Sot-23a TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084RTTR-V140G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers